NIC Components Corp. Res, 20K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B2052BTRF

Description
RES, 20K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 20K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 12AH8524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
12AH8524
Res, 20K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 12AH8524
RES, 20K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 20K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 18AH5428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
18AH5428
Res, 20K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 18AH5428
RES, 20K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 20K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH8524
Product Name Res, 20K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers