NIC Components Corp. Res, 20K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B2002CTRF

Description
RES, 20K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH8319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH8319
Res, 20K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH8319
RES, 20K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 20K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 22AH3299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
22AH3299
Res, 20K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 22AH3299
RES, 20K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 20K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH8319
Product Name Res, 20K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details