NIC Components Corp. Res, 20K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B2002BTRF

Description
RES, 20K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 20AH8022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
20AH8022
Res, 20K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 20AH8022
RES, 20K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 20K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH3629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH3629
Res, 20K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH3629
RES, 20K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 20K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH8022
Product Name Res, 20K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details