NIC Components Corp. Thin Film Resistor Rohs Compliant Nic Components NTR06B2001CTRF

Description
THIN FILM RESISTOR ROHS COMPLIANT: YES
Datasheet
Description
THIN FILM RESISTOR ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor Rohs Compliant Nic Components - 79AH5590 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor Rohs Compliant Nic Components
79AH5590
Thin Film Resistor Rohs Compliant Nic Components 79AH5590
THIN FILM RESISTOR ROHS COMPLIANT: YES

THIN FILM RESISTOR ROHS COMPLIANT: YES

Supplier's Site
Res, 2K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH1932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH1932
Res, 2K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH1932
RES, 2K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 2K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 12AH3482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
12AH3482
Res, 2K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 12AH3482
RES, 2K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 2K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 79AH5590 26AH1932
Product Name Thin Film Resistor Rohs Compliant Nic Components Res, 2K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Standards and Certifications RoHS RoHS
Category / Application Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details