NIC Components Corp. Res, 16K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1652CTRF

Description
RES, 16K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 16K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 14AH8229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
14AH8229
Res, 16K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 14AH8229
RES, 16K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 16K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 19AH7575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
19AH7575
Res, 16K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 19AH7575
RES, 16K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 16K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH8229
Product Name Res, 16K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details