NIC Components Corp. Chip Resistor - Surface Mount - NTR06B1503BTRF NTR06B1503BTRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017180-NTR06B1503BT RF Mounting: SMD (SMT) Resistance: 150 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017180-NTR06B1503BT RF Mounting: SMD (SMT) Resistance: 150 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NTR06B1503BTRF - 1017180-NTR06B1503BTRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NTR06B1503BTRF
1017180-NTR06B1503BTRF
Chip Resistor - Surface Mount - NTR06B1503BTRF 1017180-NTR06B1503BTRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017180-NTR06B1503BT RF Mounting: SMD (SMT) Resistance: 150 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017180-NTR06B1503BTRF
Mounting: SMD (SMT)
Resistance: 150 kΩ
Power Rating: 62.5 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant

Buy Now
SMD 0.063W 16W Resistor - 52-NTR06B1503BTRF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 16W Resistor
52-NTR06B1503BTRF
SMD 0.063W 16W Resistor 52-NTR06B1503BTRF
Res Thin Film 0603 150K Ohm 0.1% 0.063W(1/16W) ±10ppm/°C Pad SMD T/R Product overview: NTR06B1503BTRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NTR06B1503BTRF can be used for catalog matching and distributor lookup.

Res Thin Film 0603 150K Ohm 0.1% 0.063W(1/16W) ±10ppm/°C Pad SMD T/R Product overview: NTR06B1503BTRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NTR06B1503BTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1017180-NTR06B1503BTRF 52-NTR06B1503BTRF
Product Name Chip Resistor - Surface Mount - NTR06B1503BTRF SMD 0.063W 16W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Resistance Range 150000 ohms 150000 ohms
Power Rating 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details