NIC Components Corp. Res, 14K7, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1472CTRF

Description
RES, 14K7, 0.1%, 0.063W, 0603, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 14K7, 0.1%, 0.063W, 0603, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K7, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 27AH2609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
27AH2609
Res, 14K7, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 27AH2609
RES, 14K7, 0.1%, 0.063W, 0603, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 14K7, 0.1%, 0.063W, 0603, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K7, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 12AH8509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
12AH8509
Res, 14K7, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 12AH8509
RES, 14K7, 0.1%, 0.063W, 0603, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 14K7, 0.1%, 0.063W, 0603, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH2609
Product Name Res, 14K7, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details