NIC Components Corp. Res, 14K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1432CTRF

Description
RES, 14K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 14K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH3718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH3718
Res, 14K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH3718
RES, 14K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 14K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH1082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH1082
Res, 14K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH1082
RES, 14K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 14K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH3718
Product Name Res, 14K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 14300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details