NIC Components Corp. Res, 13K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1332CTRF

Description
RES, 13K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 13K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 12AH0883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
12AH0883
Res, 13K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 12AH0883
RES, 13K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 13K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 18AH5418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
18AH5418
Res, 13K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 18AH5418
RES, 13K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 13K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH0883
Product Name Res, 13K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers