NIC Components Corp. Res, 130K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1303CTRF

Description
RES, 130K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 130K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 10AH5365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
10AH5365
Res, 130K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 10AH5365
RES, 130K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 130K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 21AH6705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
21AH6705
Res, 130K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 21AH6705
RES, 130K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 130K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH5365
Product Name Res, 130K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details