NIC Components Corp. Res, 12K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1242CTRF

Description
RES, 12K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 12K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 09AH4213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
09AH4213
Res, 12K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 09AH4213
RES, 12K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 12K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH1907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH1907
Res, 12K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH1907
RES, 12K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 12K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH4213
Product Name Res, 12K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers