NIC Components Corp. Res, 1K24, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1241CTRF

Description
RES, 1K24, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K24, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K24, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH1906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH1906
Res, 1K24, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH1906
RES, 1K24, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K24, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K24, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH1076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH1076
Res, 1K24, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH1076
RES, 1K24, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K24, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH1906
Product Name Res, 1K24, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details