NIC Components Corp. Res, 121K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1213CTRF

Description
RES, 121K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 121K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH6372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH6372
Res, 121K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH6372
RES, 121K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 121K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 17AH6695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
17AH6695
Res, 121K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 17AH6695
RES, 121K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 121K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH6372
Product Name Res, 121K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 121000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details