NIC Components Corp. Res, 118K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1183CTRF

Description
RES, 118K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 118K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 118K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH9782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH9782
Res, 118K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH9782
RES, 118K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 118K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 118K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH1074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH1074
Res, 118K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH1074
RES, 118K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 118K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH9782
Product Name Res, 118K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 118000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details