NIC Components Corp. Res, 110K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1103CTRF

Description
RES, 110K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 110K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 17AH6687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
17AH6687
Res, 110K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 17AH6687
RES, 110K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 110K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH1073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH1073
Res, 110K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH1073
RES, 110K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 110K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH6687
Product Name Res, 110K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 110000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details