NIC Components Corp. Res, 11K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1102CTRF

Description
RES, 11K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 11K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 18AH5411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
18AH5411
Res, 11K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 18AH5411
RES, 11K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 11K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 12AH3465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
12AH3465
Res, 11K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 12AH3465
RES, 11K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 11K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH5411
Product Name Res, 11K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details