NIC Components Corp. Res, 1K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1101CTRF

Description
RES, 1K1, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K1, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 17AH6686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
17AH6686
Res, 1K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 17AH6686
RES, 1K1, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K1, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH6369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH6369
Res, 1K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH6369
RES, 1K1, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K1, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH6686
Product Name Res, 1K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers