NIC Components Corp. Res, 105K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1053CTRF

Description
RES, 105K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 105K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 105K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 16AH3776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
16AH3776
Res, 105K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 16AH3776
RES, 105K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 105K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 10AH5350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
10AH5350
Res, 105K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 10AH5350
RES, 105K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 105K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AH3776
Product Name Res, 105K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 105000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details