NIC Components Corp. Res, 1K05, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1051BTRF

Description
RES, 1K05, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K05, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K05, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 16AH3774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
16AH3774
Res, 1K05, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 16AH3774
RES, 1K05, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K05, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K05, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 14AH8176 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
14AH8176
Res, 1K05, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 14AH8176
RES, 1K05, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K05, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AH3774
Product Name Res, 1K05, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details