NIC Components Corp. Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1002DTRF

Description
RES, 10K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 10K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 10K, 0.1%, 0.063W, 0603, Thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 10 kΩ with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 0.063W (62.5mW) at 70°C, with a maximum working voltage of 50V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics and high precision. It is RoHS compliant, making it suitable for environmentally conscious designs. The 0603 package size is standard for surface mount applications, facilitating easy integration into various electronic circuits.

Datasheet Summary
Powered by GS/AI

The Res, 10K, 0.1%, 0.063W, 0603, Thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 10 kΩ with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 0.063W (62.5mW) at 70°C, with a maximum working voltage of 50V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics and high precision. It is RoHS compliant, making it suitable for environmentally conscious designs. The 0603 package size is standard for surface mount applications, facilitating easy integration into various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 22AH3267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
22AH3267
Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 22AH3267
RES, 10K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH6363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH6363
Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH6363
RES, 10K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH3267
Product Name Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details