NIC Components Corp. Res, 1K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1001CTRF

Description
RES, 1K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 09AH4193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
09AH4193
Res, 1K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 09AH4193
RES, 1K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 17AH6678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
17AH6678
Res, 1K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 17AH6678
RES, 1K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH4193
Product Name Res, 1K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details