NIC Components Corp. Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1000CTRF

Description
RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 11AH5595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
11AH5595
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 11AH5595
RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 19AH7546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
19AH7546
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 19AH7546
RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH5595
Product Name Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers