NIC Components Corp. Res, 215R, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06A2150NTRF

Description
RES, 215R, 0.05%, 0.063W, 0603/THIN FILM; Resistance:215ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 215R, 0.05%, 0.063W, 0603/THIN FILM; Resistance:215ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 215R, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components - 13AH3554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components
13AH3554
Res, 215R, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components 13AH3554
RES, 215R, 0.05%, 0.063W, 0603/THIN FILM; Resistance:215ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 215R, 0.05%, 0.063W, 0603/THIN FILM; Resistance:215ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215R, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components - 27AH5435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components
27AH5435
Res, 215R, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components 27AH5435
RES, 215R, 0.05%, 0.063W, 0603/THIN FILM; Resistance:215ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 215R, 0.05%, 0.063W, 0603/THIN FILM; Resistance:215ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH3554
Product Name Res, 215R, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers