RES, 210R, 0.05%, 0.063W, 0603/THIN FILM; Resistance:210ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
RES, 210R, 0.05%, 0.063W, 0603/THIN FILM; Resistance:210ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 26AH9673 |
| Product Name | Res, 210R, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 210 ohms |