NIC Components Corp. Res, 19R6, 0.05%, 0.063W, 0603; Resistance Nic Components NTR06A19R6DTRF

Description
RES, 19R6, 0.05%, 0.063W, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 19R6, 0.05%, 0.063W, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19R6, 0.05%, 0.063W, 0603; Resistance Nic Components - 21AH6583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R6, 0.05%, 0.063W, 0603; Resistance Nic Components
21AH6583
Res, 19R6, 0.05%, 0.063W, 0603; Resistance Nic Components 21AH6583
RES, 19R6, 0.05%, 0.063W, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 19R6, 0.05%, 0.063W, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19R6, 0.05%, 0.063W, 0603; Resistance Nic Components - 13AH3550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R6, 0.05%, 0.063W, 0603; Resistance Nic Components
13AH3550
Res, 19R6, 0.05%, 0.063W, 0603; Resistance Nic Components 13AH3550
RES, 19R6, 0.05%, 0.063W, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 19R6, 0.05%, 0.063W, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH6583
Product Name Res, 19R6, 0.05%, 0.063W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details