NIC Components Corp. Res, 19R6, 0.05%, 0.063W, 0603; Resistance Nic Components NTR06A19R6CTRF

Description
RES, 19R6, 0.05%, 0.063W, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 19R6, 0.05%, 0.063W, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19R6, 0.05%, 0.063W, 0603; Resistance Nic Components - 18AH5355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R6, 0.05%, 0.063W, 0603; Resistance Nic Components
18AH5355
Res, 19R6, 0.05%, 0.063W, 0603; Resistance Nic Components 18AH5355
RES, 19R6, 0.05%, 0.063W, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 19R6, 0.05%, 0.063W, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19R6, 0.05%, 0.063W, 0603; Resistance Nic Components - 12AH8426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R6, 0.05%, 0.063W, 0603; Resistance Nic Components
12AH8426
Res, 19R6, 0.05%, 0.063W, 0603; Resistance Nic Components 12AH8426
RES, 19R6, 0.05%, 0.063W, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 19R6, 0.05%, 0.063W, 0603; Resistance:19.6ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH5355
Product Name Res, 19R6, 0.05%, 0.063W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers