The Res, 124R, 0.05%, 0.063W, 0603 is a thin film chip resistor from the NTR series, designed for precision applications. It features a resistance value of 124 ohms with a tolerance of ±0.05%, making it suitable for high-accuracy circuits. The power rating is 0.063 watts at 70°C, with a maximum working voltage of 50V and an overload voltage of 100V. This resistor is RoHS compliant and constructed with a low noise, thin film (NiCr) technology, ensuring reliable performance in various electronic applications. The 0603 package size allows for compact designs, making it ideal for space-constrained environments.
RES, 124R, 0.05%, 0.063W, 0603; Resistance:124ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
RES, 124R, 0.05%, 0.063W, 0603; Resistance:124ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 18AH5334 |
| Product Name | Res, 124R, 0.05%, 0.063W, 0603; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |