NIC Components Corp. Res, 1K18, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06A1181CTRF

Description
RES, 1K18, 0.05%, 0.063W, 0603/THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K18, 0.05%, 0.063W, 0603/THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K18, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components - 13AH3534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components
13AH3534
Res, 1K18, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components 13AH3534
RES, 1K18, 0.05%, 0.063W, 0603/THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K18, 0.05%, 0.063W, 0603/THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K18, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components - 20AH7910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components
20AH7910
Res, 1K18, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components 20AH7910
RES, 1K18, 0.05%, 0.063W, 0603/THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K18, 0.05%, 0.063W, 0603/THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH3534
Product Name Res, 1K18, 0.05%, 0.063W, 0603/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details