NIC Components Corp. Res, 6K04, 0.01%, 0.063W, 0402; Resistance Nic Components NTR04T6041CTRF

Description
RES, 6K04, 0.01%, 0.063W, 0402; Resistance:6.04kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K04, 0.01%, 0.063W, 0402; Resistance:6.04kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K04, 0.01%, 0.063W, 0402; Resistance Nic Components - 22AH3103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.01%, 0.063W, 0402; Resistance Nic Components
22AH3103
Res, 6K04, 0.01%, 0.063W, 0402; Resistance Nic Components 22AH3103
RES, 6K04, 0.01%, 0.063W, 0402; Resistance:6.04kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 6K04, 0.01%, 0.063W, 0402; Resistance:6.04kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K04, 0.01%, 0.063W, 0402; Resistance Nic Components - 13AH3505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.01%, 0.063W, 0402; Resistance Nic Components
13AH3505
Res, 6K04, 0.01%, 0.063W, 0402; Resistance Nic Components 13AH3505
RES, 6K04, 0.01%, 0.063W, 0402; Resistance:6.04kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 6K04, 0.01%, 0.063W, 0402; Resistance:6.04kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH3103
Product Name Res, 6K04, 0.01%, 0.063W, 0402; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details