NIC Components Corp. Res, 4K87, 0.01%, 0.063W, 0402; Resistance Nic Components NTR04T4871BTRF

Description
RES, 4K87, 0.01%, 0.063W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K87, 0.01%, 0.063W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K87, 0.01%, 0.063W, 0402; Resistance Nic Components - 22AH3091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.01%, 0.063W, 0402; Resistance Nic Components
22AH3091
Res, 4K87, 0.01%, 0.063W, 0402; Resistance Nic Components 22AH3091
RES, 4K87, 0.01%, 0.063W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 4K87, 0.01%, 0.063W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K87, 0.01%, 0.063W, 0402; Resistance Nic Components - 14AH5864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.01%, 0.063W, 0402; Resistance Nic Components
14AH5864
Res, 4K87, 0.01%, 0.063W, 0402; Resistance Nic Components 14AH5864
RES, 4K87, 0.01%, 0.063W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 4K87, 0.01%, 0.063W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH3091
Product Name Res, 4K87, 0.01%, 0.063W, 0402; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers