NIC Components Corp. Res, 1K82, 0.01%, 0.063W, 0402; Resistance Nic Components NTR04T1821CTRF

Description
RES, 1K82, 0.01%, 0.063W, 0402; Resistance:1.82kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K82, 0.01%, 0.063W, 0402; Resistance:1.82kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K82, 0.01%, 0.063W, 0402; Resistance Nic Components - 13AH3480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.01%, 0.063W, 0402; Resistance Nic Components
13AH3480
Res, 1K82, 0.01%, 0.063W, 0402; Resistance Nic Components 13AH3480
RES, 1K82, 0.01%, 0.063W, 0402; Resistance:1.82kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1K82, 0.01%, 0.063W, 0402; Resistance:1.82kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K82, 0.01%, 0.063W, 0402; Resistance Nic Components - 21AH6494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.01%, 0.063W, 0402; Resistance Nic Components
21AH6494
Res, 1K82, 0.01%, 0.063W, 0402; Resistance Nic Components 21AH6494
RES, 1K82, 0.01%, 0.063W, 0402; Resistance:1.82kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1K82, 0.01%, 0.063W, 0402; Resistance:1.82kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH3480
Product Name Res, 1K82, 0.01%, 0.063W, 0402; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details