NIC Components Corp. Res, 5K76, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F5761DTRF

Description
RES, 5K76, 1%, 0.063W, 0402, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 5K76, 1%, 0.063W, 0402, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K76, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 22AH3021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
22AH3021
Res, 5K76, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 22AH3021
RES, 5K76, 1%, 0.063W, 0402, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 5K76, 1%, 0.063W, 0402, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K76, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 13AH6136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
13AH6136
Res, 5K76, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 13AH6136
RES, 5K76, 1%, 0.063W, 0402, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 5K76, 1%, 0.063W, 0402, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH3021
Product Name Res, 5K76, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details