NIC Components Corp. Res, 499R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F4990DTRF

Description
RES, 499R, 1%, 0.063W, 0402, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 499R, 1%, 0.063W, 0402, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 14AH7826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
14AH7826
Res, 499R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 14AH7826
RES, 499R, 1%, 0.063W, 0402, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 499R, 1%, 0.063W, 0402, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 26AH3658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
26AH3658
Res, 499R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 26AH3658
RES, 499R, 1%, 0.063W, 0402, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 499R, 1%, 0.063W, 0402, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH7826
Product Name Res, 499R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details