NIC Components Corp. Res, 41K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F4122CTRF

Description
RES, 41K2, 1%, 0.063W, 0402, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 41K2, 1%, 0.063W, 0402, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 13AH6128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
13AH6128
Res, 41K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 13AH6128
RES, 41K2, 1%, 0.063W, 0402, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 41K2, 1%, 0.063W, 0402, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 22AH3012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
22AH3012
Res, 41K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 22AH3012
RES, 41K2, 1%, 0.063W, 0402, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 41K2, 1%, 0.063W, 0402, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH6128
Product Name Res, 41K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details