NIC Components Corp. Res, 33K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F3322DTRF

Description
RES, 33K2, 1%, 0.063W, 0402, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 33K2, 1%, 0.063W, 0402, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 09AH3894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
09AH3894
Res, 33K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 09AH3894
RES, 33K2, 1%, 0.063W, 0402, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 33K2, 1%, 0.063W, 0402, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 20AH7824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
20AH7824
Res, 33K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 20AH7824
RES, 33K2, 1%, 0.063W, 0402, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 33K2, 1%, 0.063W, 0402, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3894
Product Name Res, 33K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details