NIC Components Corp. Res, 332R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F3320DTRF

Description
RES, 332R, 1%, 0.063W, 0402, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 332R, 1%, 0.063W, 0402, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 332R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 20AH2804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
20AH2804
Res, 332R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 20AH2804
RES, 332R, 1%, 0.063W, 0402, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 332R, 1%, 0.063W, 0402, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 15AH2301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
15AH2301
Res, 332R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 15AH2301
RES, 332R, 1%, 0.063W, 0402, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 332R, 1%, 0.063W, 0402, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH2804
Product Name Res, 332R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details