NIC Components Corp. Res, 23K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F2322CTRF

Description
RES, 23K2, 1%, 0.063W, 0402, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Description
RES, 23K2, 1%, 0.063W, 0402, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 23K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 09AH3880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
09AH3880
Res, 23K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 09AH3880
RES, 23K2, 1%, 0.063W, 0402, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 23K2, 1%, 0.063W, 0402, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site
Res, 23K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 21AH6427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
21AH6427
Res, 23K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 21AH6427
RES, 23K2, 1%, 0.063W, 0402, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 23K2, 1%, 0.063W, 0402, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3880
Product Name Res, 23K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details