NIC Components Corp. Res, 2K1, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F2101CTRF

Description
RES, 2K1, 1%, 0.063W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K1, 1%, 0.063W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K1, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 17AH0362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
17AH0362
Res, 2K1, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 17AH0362
RES, 2K1, 1%, 0.063W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 2K1, 1%, 0.063W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K1, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 12AH3373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
12AH3373
Res, 2K1, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 12AH3373
RES, 2K1, 1%, 0.063W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 2K1, 1%, 0.063W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH0362
Product Name Res, 2K1, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers