NIC Components Corp. Res, 19R6, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F19R6DTRF

Description
RES, 19R6, 1%, 0.063W, 0402, THIN FILM; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Description
RES, 19R6, 1%, 0.063W, 0402, THIN FILM; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 19R6, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 26AH1608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R6, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
26AH1608
Res, 19R6, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 26AH1608
RES, 19R6, 1%, 0.063W, 0402, THIN FILM; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 19R6, 1%, 0.063W, 0402, THIN FILM; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site
Res, 19R6, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 09AH3872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R6, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
09AH3872
Res, 19R6, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 09AH3872
RES, 19R6, 1%, 0.063W, 0402, THIN FILM; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 19R6, 1%, 0.063W, 0402, THIN FILM; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH1608
Product Name Res, 19R6, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers