NIC Components Corp. Res, 18K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F1822CTRF

Description
RES, 18K2, 1%, 0.063W, 0402, THIN FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 18K2, 1%, 0.063W, 0402, THIN FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 22AH7761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
22AH7761
Res, 18K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 22AH7761
RES, 18K2, 1%, 0.063W, 0402, THIN FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 18K2, 1%, 0.063W, 0402, THIN FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 15AH4586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
15AH4586
Res, 18K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 15AH4586
RES, 18K2, 1%, 0.063W, 0402, THIN FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 18K2, 1%, 0.063W, 0402, THIN FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH7761
Product Name Res, 18K2, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details