NIC Components Corp. Res, 15K, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F1502DTRF

Description
RES, 15K, 1%, 0.063W, 0402, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 15K, 1%, 0.063W, 0402, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 26AH3650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
26AH3650
Res, 15K, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 26AH3650
RES, 15K, 1%, 0.063W, 0402, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 15K, 1%, 0.063W, 0402, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 09AH3860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
09AH3860
Res, 15K, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 09AH3860
RES, 15K, 1%, 0.063W, 0402, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 15K, 1%, 0.063W, 0402, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH3650
Product Name Res, 15K, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details