NIC Components Corp. Res, 1K5, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F1501DTRF

Description
RES, 1K5, 1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 14AH5806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
14AH5806
Res, 1K5, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 14AH5806
RES, 1K5, 1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1K5, 1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 26AH1599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
26AH1599
Res, 1K5, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 26AH1599
RES, 1K5, 1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1K5, 1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH5806
Product Name Res, 1K5, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details