NIC Components Corp. Res, 14K7, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F1472DTRF

Description
RES, 14K7, 1%, 0.063W, 0402, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 14K7, 1%, 0.063W, 0402, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K7, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 27AH2495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
27AH2495
Res, 14K7, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 27AH2495
RES, 14K7, 1%, 0.063W, 0402, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 14K7, 1%, 0.063W, 0402, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K7, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 12AH5843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
12AH5843
Res, 14K7, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 12AH5843
RES, 14K7, 1%, 0.063W, 0402, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 14K7, 1%, 0.063W, 0402, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH2495
Product Name Res, 14K7, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details