The Res, 1K24, 1%, 0.063W, 0402, Thin Film resistor from the NTR Series is a precision thin film chip resistor designed for applications requiring high accuracy and stability. It features a resistance value of 1.24 kΩ with a tolerance of ±1%, making it suitable for precision circuits. The power rating is 0.063W (62.5mW) at 70°C, with a maximum working voltage of 25V and an overload voltage of 50V. The resistor is constructed using low noise thin film technology, ensuring minimal signal interference. It is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. The 0402 package size is standard for compact applications, making it ideal for space-constrained designs.
RES, 1K24, 1%, 0.063W, 0402, THIN FILM; Resistance:1.24kohm;
RES, 1K24, 1%, 0.063W, 0402, THIN FILM; Resistance:1.24kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 18AH5209 |
| Product Name | Res, 1K24, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |