NIC Components Corp. Res, 100K, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F1003CTRF

Description
RES, 100K, 1%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Description
RES, 100K, 1%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 12AH8342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
12AH8342
Res, 100K, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 12AH8342
RES, 100K, 1%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 100K, 1%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site
Res, 100K, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 18AH5202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
18AH5202
Res, 100K, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 18AH5202
RES, 100K, 1%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 100K, 1%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH8342
Product Name Res, 100K, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details