NIC Components Corp. Res, 4K32, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04D4321BTRF

Description
RES, 4K32, 0.5%, 0.063W, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 4K32, 0.5%, 0.063W, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K32, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components - 27AH2463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
27AH2463
Res, 4K32, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components 27AH2463
RES, 4K32, 0.5%, 0.063W, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 4K32, 0.5%, 0.063W, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K32, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components - 14AH7740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
14AH7740
Res, 4K32, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components 14AH7740
RES, 4K32, 0.5%, 0.063W, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 4K32, 0.5%, 0.063W, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH2463
Product Name Res, 4K32, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details