NIC Components Corp. Res, 1K65, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04D1651CTRF

Description
RES, 1K65, 0.5%, 0.063W, 0402, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 1K65, 0.5%, 0.063W, 0402, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K65, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components - 11AH5456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
11AH5456
Res, 1K65, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components 11AH5456
RES, 1K65, 0.5%, 0.063W, 0402, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K65, 0.5%, 0.063W, 0402, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K65, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components - 26AH1501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
26AH1501
Res, 1K65, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components 26AH1501
RES, 1K65, 0.5%, 0.063W, 0402, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K65, 0.5%, 0.063W, 0402, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH5456
Product Name Res, 1K65, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details