NIC Components Corp. Res, 15K8, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04D1582CTRF

Description
RES, 15K8, 0.5%, 0.063W, 0402, THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 15K8, 0.5%, 0.063W, 0402, THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K8, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components - 14AH5752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
14AH5752
Res, 15K8, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components 14AH5752
RES, 15K8, 0.5%, 0.063W, 0402, THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 15K8, 0.5%, 0.063W, 0402, THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K8, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components - 21AH6333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
21AH6333
Res, 15K8, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components 21AH6333
RES, 15K8, 0.5%, 0.063W, 0402, THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 15K8, 0.5%, 0.063W, 0402, THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH5752
Product Name Res, 15K8, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 15800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details