NIC Components Corp. Res, 10R, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04D10R0DTRF

Description
RES, 10R, 0.5%, 0.063W, 0402, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 10R, 0.5%, 0.063W, 0402, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components - 15AH8176 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
15AH8176
Res, 10R, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components 15AH8176
RES, 10R, 0.5%, 0.063W, 0402, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 10R, 0.5%, 0.063W, 0402, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components - 22AH2846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
22AH2846
Res, 10R, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components 22AH2846
RES, 10R, 0.5%, 0.063W, 0402, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 10R, 0.5%, 0.063W, 0402, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH8176
Product Name Res, 10R, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers