NIC Components Corp. Res, 100K, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04D1003CTRF

Description
RES, 100K, 0.5%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 0.5%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components - 15AH0782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
15AH0782
Res, 100K, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components 15AH0782
RES, 100K, 0.5%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 100K, 0.5%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components - 27AH2427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
27AH2427
Res, 100K, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components 27AH2427
RES, 100K, 0.5%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 100K, 0.5%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH0782
Product Name Res, 100K, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details